55501035详情
Lapp 55501035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
300-029-281
Manufacturer
Melco Technorex
Thread length
11.5
Degree of protection (IP)
IP68
Thread type
Metric
Model
Straight
0个相似型号
55501035拓展信息
55501035详情
Lapp 55501035重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
300-029-281
Manufacturer
Melco Technorex
Thread length
11.5
Degree of protection (IP)
IP68
Thread type
Metric
Model
Straight
55501035拓展信息