55502022详情
Lapp 55502022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Content
1pc(s)
Factory colour
Silver
Angled
Straight
Compatible with
SILVYN® LCC-2
Suitable for diameters
16.90mm
Inside diameter
16.90mm
External thread
M20
Manufacturer part #
55502022
Material (details)
Nickel-plated brass
RoHS-compliant
有
Surface protection
Nickel-plated
Model
Straight
类型
SILVYN® LGF-2-M 20X1.5/2
55502022拓展信息

















哦! 它是空的。