55502041详情
Lapp 55502041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Content
1pc(s)
Factory colour
Silver
Angled
Straight
Compatible with
SILVYN® LCC-2
Suitable for diameters
28.10mm
Inside diameter
28.10mm
External thread
M32
Manufacturer part #
55502041
Material (details)
Nickel-plated brass
RoHS-compliant
有
Surface protection
Nickel-plated
Model
Straight
类型
SILVYN® LGF-2-M 32X1.5
55502041拓展信息

















哦! 它是空的。