55502604详情
Lapp 55502604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Material housing
Brass
Model
Straight
One-piece
无
Revolving thread
无
Surface protection
Nickel-plated
Thread connection size
M20 x 1.5
0个相似型号
55502604拓展信息
53111640 53119040
Lapp
52003540 52005170
Lapp
53015410 53019010
Lapp
53015420 53019020
Lapp
52107840 & 52103040
Lapp
52103330 52106840
Lapp
200804
Lapp
52103310 52106800
Lapp
53111447 & 53119240
Lapp
52105430 & 52032585
Lapp








哦! 它是空的。