55502609详情
Lapp 55502609重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Manufacturer Part Number
93543-BOX
Approvals
UL;CSA
Manufacturer
Arrow Hart - Cooper Wiring Devices
RoHS
有
Thread connection size
Other
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
组成
Metallic
插座数量
3
55502609拓展信息








哦! 它是空的。