55502612详情
Lapp 55502612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108704100145
Manufacturer
Stearns
Mounting
端部安装
Thread connection size
M12 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
知识产权评级
IP23
55502612拓展信息
















哦! 它是空的。