55502626详情
Lapp 55502626重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Brass
Surface protection
Nickel-plated
Thread connection size
M32 x 1.5
Revolving thread
无
One-piece
无
Model
Straight
Construction type
External thread
Approved in combination with protective conduit according to DIN EN 61386-23
有
0个相似型号
55502626拓展信息
















哦! 它是空的。