55502648详情
Lapp 55502648重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M50 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
0个相似型号
55502648拓展信息
52103070 53112070
Lapp
52103330 53112640
Lapp
52107060
Lapp
52106240
Lapp
52106550
Lapp
606060
Lapp
53112889
Lapp
52103020 53112720
Lapp
52003490 52015770
Lapp
53111640 53119040
Lapp








哦! 它是空的。