55502658详情
Lapp 55502658重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
Straight
Manufacturer Part Number
AT42/M40/A/BLY
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Thread connection size
PG36
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
组成
Non-Metallic
连接类型
Snap-In
55502658拓展信息








哦! 它是空的。