55503171详情
Lapp 55503171重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
68V16.0
Manufacturer
Maurey Power Transmission
Thread connection size
M20 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
外径
16 Inches
套管类型
J
55503171拓展信息








哦! 它是空的。