55503177详情
Lapp 55503177重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Material housing
Brass
Model
Straight
One-piece
无
Revolving thread
无
Surface protection
Nickel-plated
Thread connection size
Other
0个相似型号
55503177拓展信息
















哦! 它是空的。