55503235详情
Lapp 55503235重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108101202JQF
Manufacturer
Stearns
Mounting
端部安装
Surface protection
Nickel-plated
工作电压
190 VAC;230 VAC;380 VAC;460 VAC
知识产权评级
IP54
0个相似型号
55503235拓展信息
55503235详情
Lapp 55503235重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
108101202JQF
Manufacturer
Stearns
Mounting
端部安装
Surface protection
Nickel-plated
工作电压
190 VAC;230 VAC;380 VAC;460 VAC
知识产权评级
IP54
55503235拓展信息