55503489详情
Lapp 55503489重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3AUA0000015967
Manufacturer
ABB
Thread connection size
M12 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
55503489拓展信息
















哦! 它是空的。