55503520详情
Lapp 55503520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Straight Tube
Manufacturer Part Number
CPO500-S-25
Approvals
UL;CSA
Manufacturer
Thomas & Betts
Recovered Diameter
0.25 Inches
Thread connection size
M40 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
操作温度
-37 to 275 Degrees F
颜色
Green;Yellow
收缩率
2:1
回收壁厚
0.03 Inches
55503520拓展信息








哦! 它是空的。