55506350详情
Lapp 55506350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VBF2KU1SRA/M
Manufacturer
Honeywell
Model
Straight
Thread type
Metric
Degree of protection (IP)
IP66
连接类型
Flanged
0个相似型号
55506350拓展信息
55506350详情
Lapp 55506350重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
VBF2KU1SRA/M
Manufacturer
Honeywell
Model
Straight
Thread type
Metric
Degree of protection (IP)
IP66
连接类型
Flanged
55506350拓展信息