55507045详情
Lapp 55507045重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
材料
Other
Maximum Voltage
50 VDC
Manufacturer Part Number
7000-99651-7962000
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Material quality
Other
Nominal diameter
34
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 4-pole
额定电流
1.75 Amps
知识产权评级
IP65/IP67
长度
20 Meters
55507045拓展信息
















哦! 它是空的。