55510310详情
Lapp 55510310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34GH250P2WN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
额定电流
250 A








哦! 它是空的。