55510312详情
Lapp 55510312重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Straight
One-piece
无
Construction type
External thread
Approved in combination with protective conduit according to DIN EN 61386-23
有
Revolving thread
无
Material housing
Brass
Surface protection
Nickel-plated
0个相似型号
55510312拓展信息
















哦! 它是空的。