56000130详情
Lapp 56000130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Factory Pack QuantityFactory Pack Quantity
125
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Degree of protection (IP)
IP68
Material quality
Polyamide (PA)
RoHS
Non-Compliant
包装
Reel
颜色
Grey
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
56000130拓展信息








哦! 它是空的。