56000145详情
Lapp 56000145重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
MB141004PSK
Manufacturer
Vynckier Enclosure Systems
Degree of protection (IP)
IP66
Material quality
Thermoplastic elastomer (TPE)
组成
Non-Metallic
颜色
Black
0个相似型号
56000145拓展信息
















哦! 它是空的。