61791278详情
LAPP 61791278重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of power tool accessories
drill bit
Tools application1
plastic
Tools application
metal
Thread
M32
Thread pitch
1.5
Manufacturer series
SKINMATIC® SB-M
Gross weight
200g
0个相似型号
61791278拓展信息








哦! 它是空的。