61796490详情
Lapp 61796490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
600 VAC
Manufacturer Part Number
7000-P8041-P122500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Surface protection
Tinned
Bolt dimension (metric)
4
Nominal cross section
0.75
连接器类型
MQ15 Straight Male to MQ15 Straight Female, 4-pole
额定电流
13 Amps
知识产权评级
IP67
长度
25 Meters
61796490拓展信息















哦! 它是空的。