61800890详情
Lapp 61800890重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LSA2S
Manufacturer
Honeywell-Microswitch
RoHS
Non-Compliant
Thread length
13
Degree of protection (IP)
IP68
Model
Straight
0个相似型号
61800890拓展信息
61800890详情
Lapp 61800890重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
LSA2S
Manufacturer
Honeywell-Microswitch
RoHS
Non-Compliant
Thread length
13
Degree of protection (IP)
IP68
Model
Straight
61800890拓展信息