61802120详情
Lapp 61802120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bending radius, static
50
Degree of protection (IP)
IP40
Approved according to CSA
无
Nominal size in inch
1/2 inch
Compressive strength
750
Nominal diameter
21
Approved according to DIN EN 61386-23
有
RoHS
Non-Compliant
0个相似型号
61802120拓展信息








哦! 它是空的。