61802130详情
Lapp 61802130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Manufacturer Part Number
NP17I
Approvals
UL;CSA
Manufacturer
Hubbell
RoHS
Non-Compliant
Approved according to DIN EN 61386-23
有
Nominal diameter
27
Compressive strength
1250
Nominal size in inch
3/4 inch
Approved according to CSA
无
Degree of protection (IP)
IP40
Bending radius, static
63
组成
Non-Metallic
颜色
Ivory
插座数量
2
61802130拓展信息
















哦! 它是空的。