61802180详情
Lapp 61802180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Content
1pc(s)
Factory colour
Silver
Compatible with
SILVYN® AS
Suitable for diameters
10mm
Inside diameter
8mm
Manufacturer part #
61802180
RoHS-compliant
有
Material quality
Brass
RoHS
Non-Compliant
类型
SILVYN® US-AS 7
61802180拓展信息
















哦! 它是空的。