61802500详情
Lapp 61802500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Content
1pc(s)
Factory colour
Brass
Compatible with
SILVYN® AS
Suitable for diameters
13mm
Inside diameter
8.50mm
Manufacturer part #
61802500
RoHS-compliant
有
Material quality
Brass
RoHS
Non-Compliant
类型
SILVYN® US-EDU-AS 11
61802500拓展信息

















哦! 它是空的。