61803879详情
Lapp 61803879重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CE55FN3EB
Manufacturer
Cutler Hammer, Div of Eaton Co
Thread connection size
Other
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
61803879拓展信息
















哦! 它是空的。