61803880详情
Lapp 61803880重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Material housing
Brass
Model
Straight
One-piece
无
Revolving thread
无
Surface protection
Other
Thread connection size
M16 x 1.5
0个相似型号
61803880拓展信息
















哦! 它是空的。