61803882详情
Lapp 61803882重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
900045
Manufacturer
Name Brand Replacements™
Thread connection size
M20 x 1.5
Surface protection
Other
Material housing
Stainless steel
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
61803882拓展信息








哦! 它是空的。