61803885详情
Lapp 61803885重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Straight
One-piece
无
Construction type
External thread
Approved in combination with protective conduit according to DIN EN 61386-23
有
Revolving thread
无
Material housing
Stainless steel
Surface protection
Other
Thread connection size
M40 x 1.5
0个相似型号
61803885拓展信息
















哦! 它是空的。