61804788详情
Lapp 61804788重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Co
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG34GH400E2CK
Surface protection
Other
Bending strength
Flexible
Bending radius, static
115
额定电流
400 A
0个相似型号
61804788拓展信息








哦! 它是空的。