61806140详情
Lapp 61806140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polypropylene (PP)
Lengthwise slotted
有
Bending strength
Flexible
Bending radius, static
20
Flame accelerating
无
Oil resistant
有
Closable (two-part)
有
Nominal diameter
16
Approved according to UR
无
Approved according to DIN EN 61386-23
有
防紫外线
有
61806140拓展信息








哦! 它是空的。