61806675详情
Lapp 61806675重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polypropylene (PP)
Lengthwise slotted
有
Bending strength
Flexible
Bending radius, static
70
Flame accelerating
无
Oil resistant
有
Closable (two-part)
有
Nominal diameter
45
Approved according to UR
无
Approved according to DIN EN 61386-23
有
防紫外线
有
61806675拓展信息








哦! 它是空的。