61806682详情
Lapp 61806682重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Content
50pc(s)
Factory colour
Black
Angled
Straight
Conduit features
UV-resistant,weather-proof
Compatible with
SILVYN® SPLIT
External thread
M25
Max. temperature
+120°C
Min. temperature
-40°C
Manufacturer part #
61806682
RoHS-compliant
有
Thread type
Metric
Model
Straight
类型
SILVYN® SPLIT COV 20 M25x1,5 BK
61806682拓展信息

















哦! 它是空的。