61806683详情
LAPP 61806683重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polyamide
Type of cable accessories
straight terminal connector
Thread pitch
1.5
Version
multi use
Gland thread
M32
Kind of thread1
outside
Kind of thread
metric
Manufacturer series
SILVYN® SPLIT COV
Cable accessories application1
protective tubes
Cable accessories application
for braids
Colour
black
Conduit size
23
Cable accessories features
halogen free
Gross weight
19g
Certificates
RoHS compliant
Operating temperature
-40...120°C
61806683拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。