61811155详情
LAPP 61811155重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polyamide 6
Type of cable accessories
bracket
Manufacturer series
SILVYN® KLICK-S
Cable accessories application1
protective tubes
Cable accessories application
for braids
Colour
black
Conduit size
28
Gross weight
11.47g
Certificates
RoHS compliant
Operating temperature
-40...105°C
61811155拓展信息















哦! 它是空的。