64400070详情
Lapp 64400070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approved according to CSA
无
Approved according to DIN EN 61386-23
有
Bending radius, static
90
Compressive strength
1250
Degree of protection (IP)
IP68
Nominal diameter
36
Nominal size in inch
1 inch
0个相似型号
64400070拓展信息
















哦! 它是空的。