64400080详情
Lapp 64400080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bending radius, static
120
Degree of protection (IP)
IP68
Approved according to CSA
无
Nominal size in inch
1 1/4 inch
Compressive strength
1250
Nominal diameter
45
Approved according to DIN EN 61386-23
有
0个相似型号
64400080拓展信息
















哦! 它是空的。