64400130详情
Lapp 64400130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bending radius, static
50
Degree of protection (IP)
IP68
Approved according to CSA
无
Nominal size in inch
Other
Compressive strength
750
Nominal diameter
19
Approved according to DIN EN 61386-23
有
0个相似型号
64400130拓展信息








哦! 它是空的。