64400505详情
Lapp 64400505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bending radius, static
45
Degree of protection (IP)
IP40
Approved according to CSA
无
Nominal size in inch
3/4 inch
Compressive strength
1250
Nominal diameter
27
Approved according to DIN EN 61386-23
有
0个相似型号
64400505拓展信息
















哦! 它是空的。