65500466详情
Lapp 65500466重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M40 x 1.5
Revolving thread
无
Degree of protection (IP)
IP66
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Approved in combination with protective conduit UR
有
Model
Straight
0个相似型号
65500466拓展信息
















哦! 它是空的。