65500467详情
Lapp 65500467重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M50 x 1.5
Revolving thread
无
Degree of protection (IP)
IP66
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Approved in combination with protective conduit UR
有
Model
Straight
Manufacturer Part Number
65500467
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Reach合规守则
unknown
连接器支持类型
连接器附件
65500467拓展信息








哦! 它是空的。