65500468详情
Lapp 65500468重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TP410
Approvals
UL
Manufacturer
Crouse-Hinds Commercial Produc
Thread connection size
Other
Revolving thread
无
Degree of protection (IP)
IP66
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Approved in combination with protective conduit UR
有
Model
Straight
颜色
Natural
电容量
21 Cubic Inches
65500468拓展信息
















哦! 它是空的。