70002672详情
Lapp 70002672重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spiral length (extended)
1500
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
12.7
Spiral length (retracted)
500
Core identification
Numbers
Nominal cross section conductor
1
Nominal voltage U0
300
Protective conductor
有
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
70002672拓展信息








哦! 它是空的。