70010200详情
Lapp 70010200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2TL1-5E
Approvals
UL;CSA;CE
ActuatorColor
Metallic
Manufacturer
Honeywell-Microswitch
Illuminated
无
Inflammability class of insulation material according to with UL94
HB
执行器类型
Pull to Unlock
端子类型
Screw
电路结构
ON-OFF-ON
触点
DPDT
宽度
43
高度
74.8
70010200拓展信息








哦! 它是空的。