70095200详情
LAPP 70095200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
EPIC H-B
Case
size H-B 16
Connector variant1
with protective cap
Connector variant
high
Enclosure material
aluminium alloy
Locking system
for double latch
Number of gland holes
1
Gland thread
PG21
Insert mounting
77.5x27mm
Mechanical mounting1
for panel mounting
Mechanical mounting
for cable
Spatial orientation
straight
Gross weight
5g
Certificates
RoHS compliant
70095200拓展信息








哦! 它是空的。