70145200详情
LAPP 70145200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
EPIC H-B
Case
size H-B 24
Connector variant1
with protective cap
Connector variant
high
Enclosure material
aluminium alloy
Locking system
for double latch
Number of gland holes
1
Gland thread
PG21
Insert mounting
104x27mm
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Spatial orientation
straight
Gross weight
227g
Certificates
RoHS compliant
70145200拓展信息








哦! 它是空的。