70157600详情
LAPP 70157600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
EPIC H-B
Case
size H-B 24
Connector variant1
with flange
Connector variant
high
Enclosure material
aluminium alloy
Locking system
with double latch
Number of gland holes
1
Gland thread
PG29
Insert mounting
104x27mm
Mechanical mounting
for cable
Spatial orientation
angled
Gross weight
371g
Certificates
RoHS compliant
70157600拓展信息








哦! 它是空的。