70250268详情
LAPP 70250268重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
EPIC® ULTRA H-B
Case
size H-B 6
Connector variant1
fully shielded
Connector variant
enhanced construction
Enclosure material
zinc alloy
Locking system
with latch
Insert mounting
44x27mm
Mechanical mounting1
for panel mounting
Mechanical mounting
for cable
Spatial orientation
straight
Conform to the norm1
IEC 68-2-52
Conform to the norm
DIN EN 6988
Cable external diameter
6...13mm
Gross weight
5g
Certificates
RoHS compliant
Body plating
nickel
IP rating
IP65
70250268拓展信息








哦! 它是空的。